Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-TXS

Description
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.
Description
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-TXS - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-TXS
Blackmer ® Sliding Vane Pumps Series-TXS
Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced -- without removing pump from truck.

Features

  • Unique sliding-vane pump design self-adjusts for wear to maintain flowrates.
  • Excellent self-priming and dry run capabilities.
  • Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced -- without removing pump from truck.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-TXS
Product Name Blackmer ® Sliding Vane Pumps
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details