Pump Solutions Group ALMATEC® Pumps Series-F

Description
Pumps for the printing and paper industry have to meet definite requirements. The pneumatic diaphragm pumps of the ALMATEC F-Series have been developed especially for applications with glues, flexo-print inks, and UV-varnishes. ALMATEC pneumatic diaphragm pumps of the F-Series are available in two sizes (F 10 and F 20) with max. capacities of 600 resp. 1200 l/h. The special design includes two separated liquid chambers as well as an integrated pulsation damper, so the pumps provide delivery as well as re-delivery. No second pump is required. Example flexo-print ink: Ink is transported to the printing machine via the delivery chamber. The second chamber of the pump can be used as an extractor pump. Ink not needed can be sucked from the doctor chamber back to the supply container. F-Series pumps meet the ATEX requirements of the directive 94/9/EG. Features housings made of massive conductive PE proof against dry running self priming maintenance-free air control system PERSWING P® composite diaphragms with integrated metal core gentle displacement integrated needle-valve for stepless adaptation of the flow rate back deliver system, hand-operated or pneumatical
Datasheet
Description
Pumps for the printing and paper industry have to meet definite requirements. The pneumatic diaphragm pumps of the ALMATEC F-Series have been developed especially for applications with glues, flexo-print inks, and UV-varnishes. ALMATEC pneumatic diaphragm pumps of the F-Series are available in two sizes (F 10 and F 20) with max. capacities of 600 resp. 1200 l/h. The special design includes two separated liquid chambers as well as an integrated pulsation damper, so the pumps provide delivery as well as re-delivery. No second pump is required. Example flexo-print ink: Ink is transported to the printing machine via the delivery chamber. The second chamber of the pump can be used as an extractor pump. Ink not needed can be sucked from the doctor chamber back to the supply container. F-Series pumps meet the ATEX requirements of the directive 94/9/EG. Features housings made of massive conductive PE proof against dry running self priming maintenance-free air control system PERSWING P® composite diaphragms with integrated metal core gentle displacement integrated needle-valve for stepless adaptation of the flow rate back deliver system, hand-operated or pneumatical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALMATEC® Pumps - Series-F - Pump Solutions Group
Redlands, CA, USA
ALMATEC® Pumps
Series-F
ALMATEC® Pumps Series-F
Pumps for the printing and paper industry have to meet definite requirements. The pneumatic diaphragm pumps of the ALMATEC F-Series have been developed especially for applications with glues, flexo-print inks, and UV-varnishes. ALMATEC pneumatic diaphragm pumps of the F-Series are available in two sizes (F 10 and F 20) with max. capacities of 600 resp. 1200 l/h. The special design includes two separated liquid chambers as well as an integrated pulsation damper, so the pumps provide delivery as well as re-delivery. No second pump is required. Example flexo-print ink: Ink is transported to the printing machine via the delivery chamber. The second chamber of the pump can be used as an extractor pump. Ink not needed can be sucked from the doctor chamber back to the supply container. F-Series pumps meet the ATEX requirements of the directive 94/9/EG. Features housings made of massive conductive PE proof against dry running self priming maintenance-free air control system PERSWING P® composite diaphragms with integrated metal core gentle displacement integrated needle-valve for stepless adaptation of the flow rate back deliver system, hand-operated or pneumatical

Pumps for the printing and paper industry have to meet definite requirements. The pneumatic diaphragm pumps of the ALMATEC F-Series have been developed especially for applications with glues, flexo-print inks, and UV-varnishes.
ALMATEC pneumatic diaphragm pumps of the F-Series are available in two sizes (F 10 and F 20) with max. capacities of 600 resp. 1200 l/h.
The special design includes two separated liquid chambers as well as an integrated pulsation damper, so the pumps provide delivery as well as re-delivery. No second pump is required.
Example flexo-print ink: Ink is transported to the printing machine via the delivery chamber. The second chamber of the pump can be used as an extractor pump. Ink not needed can be sucked from the doctor chamber back to the supply container.

F-Series pumps meet the ATEX requirements of the directive 94/9/EG.

Features

  • housings made of massive conductive PE
  • proof against dry running
  • self priming
  • maintenance-free air control system PERSWING P®
  • composite diaphragms with integrated metal core
  • gentle displacement
  • integrated needle-valve for stepless adaptation of the flow rate
  • back deliver system, hand-operated or pneumatical
Supplier's Site Datasheet

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-F
Product Name ALMATEC® Pumps
Pump Type Diaphragm Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

T4C60SC-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details