Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-LGL

Description
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-LGL - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-LGL
Blackmer ® Sliding Vane Pumps Series-LGL
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Features

  • Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service.
  • Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors.
  • Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition
  • Ductile iron construction with internal relief valve.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-LGL
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
13A9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details