Pump Solutions Group ALMATEC® Pumps Series-CX

Description
ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can therefore be used for complete and unattended transfer of liquids from one container to another. The series comprises four pump sizes with maximum delivery volumes of 10, 20, 50 and 130 l/min. The housings are made of solid PE conductive for the use in explosion-protected areas. CX pumps meet the ATEX requirements of the directive 94/9/EG. Features with ball or cylinder valves composite diaphragms with integrated metal core no diaphragm discs patented maintenance-free air control system PERSWING® without dead center
Datasheet
Description
ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can therefore be used for complete and unattended transfer of liquids from one container to another. The series comprises four pump sizes with maximum delivery volumes of 10, 20, 50 and 130 l/min. The housings are made of solid PE conductive for the use in explosion-protected areas. CX pumps meet the ATEX requirements of the directive 94/9/EG. Features with ball or cylinder valves composite diaphragms with integrated metal core no diaphragm discs patented maintenance-free air control system PERSWING® without dead center
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALMATEC® Pumps - Series-CX - Pump Solutions Group
Redlands, CA, USA
ALMATEC® Pumps
Series-CX
ALMATEC® Pumps Series-CX
ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can therefore be used for complete and unattended transfer of liquids from one container to another. The series comprises four pump sizes with maximum delivery volumes of 10, 20, 50 and 130 l/min. The housings are made of solid PE conductive for the use in explosion-protected areas. CX pumps meet the ATEX requirements of the directive 94/9/EG. Features with ball or cylinder valves composite diaphragms with integrated metal core no diaphragm discs patented maintenance-free air control system PERSWING® without dead center
ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps.

CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can therefore be used for complete and unattended transfer of liquids from one container to another.

The series comprises four pump sizes with maximum delivery volumes of 10, 20, 50 and 130 l/min. The housings are made of solid PE conductive for the use in explosion-protected areas.

CX pumps meet the ATEX requirements of the directive 94/9/EG.

Features

  • with ball or cylinder valves
  • composite diaphragms with integrated metal core
  • no diaphragm discs
  • patented maintenance-free air control system PERSWING® without dead center
Supplier's Site Datasheet

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-CX
Product Name ALMATEC® Pumps
Pump Type Diaphragm Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details