Pump Solutions Group ALMATEC®Aseptic Pumps Series-BIOCOR

Description
The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to 94/9/EG directive. BIOCOR pumps with a material combination of PTFE (diaphragms, ball valves, O-rings) equipped with a diaphragm monitoring are 3-A approved. The special design with the integrated cleaning-system enables the CIP (clean in place) and SIP (sterilization in place) capability. Always a demand for sterile applications: all housing parts of the BIOCOR pumps show no horizontal areas. Each pump comes with four ball lifting magnets, which can be attached to the pump housing from the outside at the location of the four ball valves. The ball valves are risen up magnetically out of their seats and the pump is drained entirely without having to be dismounted. There are no mechanical ball lifters with parts and seals in the wetted area. The two pump sizes B 20 and B 32 achieve max. capacities of 3.5 and 7.5 m³/h resp. a max. discharge pressure up to 7 bar The material for the wetted housing parts is electro polished SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) with a surface roughness of < 0.4 µm. The center block is made of polyethylene conductive. Features air operated pumps for sterile applications within pharmaceutical, biotechnical and food industry built in accordance to the essential specifications (EHEDG, 3-A, FDA, Class VI etc.) integrated cleaning-system with high cleaning results CIP (clean in place) and SIP (sterilization in place) possible ATEX conformity two pump sizes B 20 und B 32 with max. capacities of 3.5 and 7.5 m³/h wetted housing parts made of SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) to < 0.4 µm sterile design: no horizontal areas drainage of the pump by magnetical lifting of the valve balls from the outside smooth diaphragm without disc and seals
Datasheet
Description
The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to 94/9/EG directive. BIOCOR pumps with a material combination of PTFE (diaphragms, ball valves, O-rings) equipped with a diaphragm monitoring are 3-A approved. The special design with the integrated cleaning-system enables the CIP (clean in place) and SIP (sterilization in place) capability. Always a demand for sterile applications: all housing parts of the BIOCOR pumps show no horizontal areas. Each pump comes with four ball lifting magnets, which can be attached to the pump housing from the outside at the location of the four ball valves. The ball valves are risen up magnetically out of their seats and the pump is drained entirely without having to be dismounted. There are no mechanical ball lifters with parts and seals in the wetted area. The two pump sizes B 20 and B 32 achieve max. capacities of 3.5 and 7.5 m³/h resp. a max. discharge pressure up to 7 bar The material for the wetted housing parts is electro polished SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) with a surface roughness of < 0.4 µm. The center block is made of polyethylene conductive. Features air operated pumps for sterile applications within pharmaceutical, biotechnical and food industry built in accordance to the essential specifications (EHEDG, 3-A, FDA, Class VI etc.) integrated cleaning-system with high cleaning results CIP (clean in place) and SIP (sterilization in place) possible ATEX conformity two pump sizes B 20 und B 32 with max. capacities of 3.5 and 7.5 m³/h wetted housing parts made of SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) to < 0.4 µm sterile design: no horizontal areas drainage of the pump by magnetical lifting of the valve balls from the outside smooth diaphragm without disc and seals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALMATEC®Aseptic Pumps - Series-BIOCOR - Pump Solutions Group
Redlands, CA, USA
ALMATEC®Aseptic Pumps
Series-BIOCOR
ALMATEC®Aseptic Pumps Series-BIOCOR
The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to 94/9/EG directive. BIOCOR pumps with a material combination of PTFE (diaphragms, ball valves, O-rings) equipped with a diaphragm monitoring are 3-A approved. The special design with the integrated cleaning-system enables the CIP (clean in place) and SIP (sterilization in place) capability. Always a demand for sterile applications: all housing parts of the BIOCOR pumps show no horizontal areas. Each pump comes with four ball lifting magnets, which can be attached to the pump housing from the outside at the location of the four ball valves. The ball valves are risen up magnetically out of their seats and the pump is drained entirely without having to be dismounted. There are no mechanical ball lifters with parts and seals in the wetted area. The two pump sizes B 20 and B 32 achieve max. capacities of 3.5 and 7.5 m³/h resp. a max. discharge pressure up to 7 bar The material for the wetted housing parts is electro polished SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) with a surface roughness of < 0.4 µm. The center block is made of polyethylene conductive. Features air operated pumps for sterile applications within pharmaceutical, biotechnical and food industry built in accordance to the essential specifications (EHEDG, 3-A, FDA, Class VI etc.) integrated cleaning-system with high cleaning results CIP (clean in place) and SIP (sterilization in place) possible ATEX conformity two pump sizes B 20 und B 32 with max. capacities of 3.5 and 7.5 m³/h wetted housing parts made of SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) to < 0.4 µm sterile design: no horizontal areas drainage of the pump by magnetical lifting of the valve balls from the outside smooth diaphragm without disc and seals
The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to 94/9/EG directive. BIOCOR pumps with a material combination of PTFE (diaphragms, ball valves, O-rings) equipped with a diaphragm monitoring are 3-A approved. The special design with the integrated cleaning-system enables the CIP (clean in place) and SIP (sterilization in place) capability.

Always a demand for sterile applications: all housing parts of the BIOCOR pumps show no horizontal areas. Each pump comes with four ball lifting magnets, which can be attached to the pump housing from the outside at the location of the four ball valves. The ball valves are risen up magnetically out of their seats and the pump is drained entirely without having to be dismounted. There are no mechanical ball lifters with parts and seals in the wetted area.

The two pump sizes B 20 and B 32 achieve max. capacities of 3.5 and 7.5 m³/h resp. a max. discharge pressure up to 7 bar The material for the wetted housing parts is electro polished SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) with a surface roughness of < 0.4 µm. The center block is made of polyethylene conductive.

Features

  • air operated pumps for sterile applications within pharmaceutical, biotechnical and food industry
  • built in accordance to the essential specifications (EHEDG, 3-A, FDA, Class VI etc.)
  • integrated cleaning-system with high cleaning results
  • CIP (clean in place) and SIP (sterilization in place) possible
  • ATEX conformity
  • two pump sizes B 20 und B 32 with max. capacities of 3.5 and 7.5 m³/h
  • wetted housing parts made of SS 316 L (1.4435, according to Basel Standard II, ferrite content < 1%) to < 0.4 µm
  • sterile design: no horizontal areas
  • drainage of the pump by magnetical lifting of the valve balls from the outside
  • smooth diaphragm without disc and seals
Supplier's Site Datasheet

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-BIOCOR
Product Name ALMATEC®Aseptic Pumps
Pump Type Diaphragm Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G30 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details