Pump Solutions Group WILDEN Specialty A.D.S. High Pressure Pump H200

Description
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.
Description
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Specialty A.D.S. High Pressure Pump - H200 - Pump Solutions Group
Redlands, CA, USA
WILDEN Specialty A.D.S. High Pressure Pump
H200
WILDEN Specialty A.D.S. High Pressure Pump H200
Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.

Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio while the duplex creates a 3:1 pressure ratio. Wilden high pressure pumps do not require costly external boosters or amplifiers to achieve this pressure output. Our powerful solutions will create profitable results in your application.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number H200
Product Name WILDEN Specialty A.D.S. High Pressure Pump
Pump Type Diaphragm Pump; Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details