Pump Solutions Group Datasheets for Magnetic Drive Pumps

Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more

Product Name Notes
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal...
Two patented details underline the sophisticated design of these pumps: The patented buffer ring supports and protects the wear ring of the impeller and the additional cooling path included in...