Pump Solutions Group Neptune Metering Pumps Series-E

Description
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment. Features • Capacity to 18 gph (68 lph); Pressure to 1100 psi (77 kg/cm2) • Available liquid end materials: Cast Iron, 316SS, PVC, Kynar® • Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.
Datasheet
Description
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment. Features • Capacity to 18 gph (68 lph); Pressure to 1100 psi (77 kg/cm2) • Available liquid end materials: Cast Iron, 316SS, PVC, Kynar® • Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neptune Metering Pumps - Series-E - Pump Solutions Group
Redlands, CA, USA
Neptune Metering Pumps
Series-E
Neptune Metering Pumps Series-E
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment. Features • Capacity to 18 gph (68 lph); Pressure to 1100 psi (77 kg/cm2) • Available liquid end materials: Cast Iron, 316SS, PVC, Kynar® • Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.

Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.

Features
• Capacity to 18 gph (68 lph); Pressure to 1100 psi (77 kg/cm2)

• Available liquid end materials: Cast Iron, 316SS, PVC, Kynar®

• Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.

Supplier's Site
ALMATEC® Pumps - Series-E - Pump Solutions Group
Redlands, CA, USA
ALMATEC® Pumps
Series-E
ALMATEC® Pumps Series-E
As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against a diaphragm-sized ring per side. This structure results in a more even spreading the housing bolt force and in an increased permissible bolt torque - in the end an increased pump safety which is assisted by further improvements of construction details. The flow resistance is reduced via an optimised flow pattern to increase the efficiency factor of the pump. Compared to the A-Series, the same air flow achieves a higher fluid flow, respectively less air flow is required from the same fluid flow. Features air-operated diaphragm pumps in solid design housing made of PE or PTFE, both also available in a conductive version interchangeability to the A-Series seven sizes from DN 8 to DN 80 max. capacities of 0.9 to 48 m³/h increased pump security due to innovative ring-tightening structure compared to the A-Series, increased capacity and decreased air consumption thanks to the optimized flow pattern, decreased noise level ATEX conformity exterior free of metal optimized diaphragm fixing different possible port configurations ball or cylinder check valves with identical interior design maintenance and lubrication-free air control system PERSWING P® without dead center

As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against a diaphragm-sized ring per side. This structure results in a more even spreading the housing bolt force and in an increased permissible bolt torque - in the end an increased pump safety which is assisted by further improvements of construction details.
The flow resistance is reduced via an optimised flow pattern to increase the efficiency factor of the pump. Compared to the A-Series, the same air flow achieves a higher fluid flow, respectively less air flow is required from the same fluid flow.

Features

  • air-operated diaphragm pumps in solid design
  • housing made of PE or PTFE, both also available in a conductive version
  • interchangeability to the A-Series
  • seven sizes from DN 8 to DN 80
  • max. capacities of 0.9 to 48 m³/h
  • increased pump security due to innovative ring-tightening structure
  • compared to the A-Series, increased capacity and decreased air consumption thanks to the optimized flow pattern, decreased noise level
  • ATEX conformity
  • exterior free of metal
  • optimized diaphragm fixing
  • different possible port configurations
  • ball or cylinder check valves with identical interior design
  • maintenance and lubrication-free air control system PERSWING P® without dead center
Supplier's Site Datasheet
GRISWOLD™ End Suction Centrifugal Pumps - Series-E - Pump Solutions Group
Redlands, CA, USA
GRISWOLD™ End Suction Centrifugal Pumps
Series-E
GRISWOLD™ End Suction Centrifugal Pumps Series-E
End Suction Centrifugal

End Suction Centrifugal

Supplier's Site

Technical Specifications

  Pump Solutions Group Pump Solutions Group Pump Solutions Group
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number Series-E Series-E Series-E
Product Name Neptune Metering Pumps ALMATEC® Pumps GRISWOLD™ End Suction Centrifugal Pumps
Pump Type Diaphragm Pump; Metering Pump Diaphragm Pump; Self-Priming Pump Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Gear Pumps - 1P Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details