Pump Solutions Group GRISWOLD™ Vertical Turbine

Description
Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft construction. To fit various applications, Griswold discharge heads are available either cast for above ground discharge or fabricated for various discharge configurations. Depending on pumping requirements, our pump bowls are available in 6”, 8”, 10”, 12” and 14” diameter. Impellers available in the various bowl assemblies are of different designs and sizes. All impellers are precision designed, engineered and finished to give highest efficiency. Our impellers are made of high-strength bronze, machine, hand finished and dynamically balanced for top performance and long life. We manufacture a large variety of impeller and bowl designs. This makes it possible for us to fit most any job from 60 to 3500 gallons per minute . . . low or high head . . . open or pressure discharge.
Description
Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft construction. To fit various applications, Griswold discharge heads are available either cast for above ground discharge or fabricated for various discharge configurations. Depending on pumping requirements, our pump bowls are available in 6”, 8”, 10”, 12” and 14” diameter. Impellers available in the various bowl assemblies are of different designs and sizes. All impellers are precision designed, engineered and finished to give highest efficiency. Our impellers are made of high-strength bronze, machine, hand finished and dynamically balanced for top performance and long life. We manufacture a large variety of impeller and bowl designs. This makes it possible for us to fit most any job from 60 to 3500 gallons per minute . . . low or high head . . . open or pressure discharge.

Suppliers

Company
Product
Description
Supplier Links
GRISWOLD™ Vertical Turbine -  - Pump Solutions Group
Redlands, CA, USA
GRISWOLD™ Vertical Turbine
GRISWOLD™ Vertical Turbine
Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft construction. To fit various applications, Griswold discharge heads are available either cast for above ground discharge or fabricated for various discharge configurations. Depending on pumping requirements, our pump bowls are available in 6”, 8”, 10”, 12” and 14” diameter. Impellers available in the various bowl assemblies are of different designs and sizes. All impellers are precision designed, engineered and finished to give highest efficiency. Our impellers are made of high-strength bronze, machine, hand finished and dynamically balanced for top performance and long life. We manufacture a large variety of impeller and bowl designs. This makes it possible for us to fit most any job from 60 to 3500 gallons per minute . . . low or high head . . . open or pressure discharge.

Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft construction.

To fit various applications, Griswold discharge heads are available either cast for above ground discharge or fabricated for various discharge configurations. Depending on pumping requirements, our pump bowls are available in 6”, 8”, 10”, 12” and 14” diameter.

Impellers available in the various bowl assemblies are of different designs and sizes. All impellers are precision designed, engineered and finished to give highest efficiency. Our impellers are made of high-strength bronze, machine, hand finished and dynamically balanced for top performance and long life.

We manufacture a large variety of impeller and bowl designs. This makes it possible for us to fit most any job from 60 to 3500 gallons per minute . . . low or high head . . . open or pressure discharge.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Name GRISWOLD™ Vertical Turbine
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - BEAST AODD Pump - sandpiper-beast-aodd-pump - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Positive Displacement Pumps - 1856142 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details