Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-HXL

Description
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean. Features Ductile iron construction with bolt on, internal relief valve. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean. Features Ductile iron construction with bolt on, internal relief valve. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-HXL - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-HXL
Blackmer ® Sliding Vane Pumps Series-HXL
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean. Features Ductile iron construction with bolt on, internal relief valve. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean.

Features

  • Ductile iron construction with bolt on, internal relief valve.
  • Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-HXL
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

84A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details