Pump Solutions Group ALMATEC® Pump AH 20 STT-E

Description
The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery pressure of 15 bar on account of the internal pressure boost. This genuine double-action pneumatic diaphragm pump achieves a maximum delivery volume of 4 m³/h. The optimized product chambers regarding dead corners allow an excellent cleaning capability. The wetted housing parts are made of stainless steel precision casting 1.4408, the center block of PE conductive, the ball valves of PTFE and the heavy-duty diaphragms of PTFE/EPDM compound. Moreover the AH 20 S meets the ATEX requirements of the directive 94/9/EG. Features high-pressure diaphragm pump with double-acting principle of operation wetted housing parts made of stainless steel precision casting 1.4408 non wetted housing parts made of PE conductive ATEX conformity freely turnable suction and discharge ports ball valves made of PTFE for liquids containing solids heavy-duty diaphragms made of PTFE/EPDM compound for long service life The AH 20 S has a wide range of application fields, the typical one are coating facilities.
Datasheet
Description
The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery pressure of 15 bar on account of the internal pressure boost. This genuine double-action pneumatic diaphragm pump achieves a maximum delivery volume of 4 m³/h. The optimized product chambers regarding dead corners allow an excellent cleaning capability. The wetted housing parts are made of stainless steel precision casting 1.4408, the center block of PE conductive, the ball valves of PTFE and the heavy-duty diaphragms of PTFE/EPDM compound. Moreover the AH 20 S meets the ATEX requirements of the directive 94/9/EG. Features high-pressure diaphragm pump with double-acting principle of operation wetted housing parts made of stainless steel precision casting 1.4408 non wetted housing parts made of PE conductive ATEX conformity freely turnable suction and discharge ports ball valves made of PTFE for liquids containing solids heavy-duty diaphragms made of PTFE/EPDM compound for long service life The AH 20 S has a wide range of application fields, the typical one are coating facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALMATEC® Pump - AH 20 STT-E - Pump Solutions Group
Redlands, CA, USA
ALMATEC® Pump
AH 20 STT-E
ALMATEC® Pump AH 20 STT-E
The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery pressure of 15 bar on account of the internal pressure boost. This genuine double-action pneumatic diaphragm pump achieves a maximum delivery volume of 4 m³/h. The optimized product chambers regarding dead corners allow an excellent cleaning capability. The wetted housing parts are made of stainless steel precision casting 1.4408, the center block of PE conductive, the ball valves of PTFE and the heavy-duty diaphragms of PTFE/EPDM compound. Moreover the AH 20 S meets the ATEX requirements of the directive 94/9/EG. Features high-pressure diaphragm pump with double-acting principle of operation wetted housing parts made of stainless steel precision casting 1.4408 non wetted housing parts made of PE conductive ATEX conformity freely turnable suction and discharge ports ball valves made of PTFE for liquids containing solids heavy-duty diaphragms made of PTFE/EPDM compound for long service life The AH 20 S has a wide range of application fields, the typical one are coating facilities.
The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery pressure of 15 bar on account of the internal pressure boost. This genuine double-action pneumatic diaphragm pump achieves a maximum delivery volume of 4 m³/h. The optimized product chambers regarding dead corners allow an excellent cleaning capability.

The wetted housing parts are made of stainless steel precision casting 1.4408, the center block of PE conductive, the ball valves of PTFE and the heavy-duty diaphragms of PTFE/EPDM compound. Moreover the AH 20 S meets the ATEX requirements of the directive 94/9/EG.

Features

  • high-pressure diaphragm pump with double-acting principle of operation
  • wetted housing parts made of stainless steel precision casting 1.4408
  • non wetted housing parts made of PE conductive
  • ATEX conformity
  • freely turnable suction and discharge ports
  • ball valves made of PTFE for liquids containing solids
  • heavy-duty diaphragms made of PTFE/EPDM compound for long service life

The AH 20 S has a wide range of application fields, the typical one are coating facilities.

Supplier's Site Datasheet

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number AH 20 STT-E
Product Name ALMATEC® Pump
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details