Pump Solutions Group Neptune Metering Pumps Series 600

Description
Variable Oil By-pass™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes. Features • Capacities to 240 gph (908 lph) • Pressures to 4000 psi (280 kg/cm2) • Accepts standard 56C motor. • Pump capacity is adjustable by micrometer dial while pump is running or stopped. • Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. • EZE-CLEAN™ valves are removable without disturbing piping. • Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.
Description
Variable Oil By-pass™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes. Features • Capacities to 240 gph (908 lph) • Pressures to 4000 psi (280 kg/cm2) • Accepts standard 56C motor. • Pump capacity is adjustable by micrometer dial while pump is running or stopped. • Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. • EZE-CLEAN™ valves are removable without disturbing piping. • Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.

Suppliers

Company
Product
Description
Supplier Links
Neptune Metering Pumps - Series 600 - Pump Solutions Group
Redlands, CA, USA
Neptune Metering Pumps
Series 600
Neptune Metering Pumps Series 600
Variable Oil By-pass™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes. Features • Capacities to 240 gph (908 lph) • Pressures to 4000 psi (280 kg/cm2) • Accepts standard 56C motor. • Pump capacity is adjustable by micrometer dial while pump is running or stopped. • Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. • EZE-CLEAN™ valves are removable without disturbing piping. • Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.

Variable Oil By-pass™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Features

• Capacities to 240 gph (908 lph)
• Pressures to 4000 psi (280 kg/cm2)
• Accepts standard 56C motor.
• Pump capacity is adjustable by micrometer dial while pump is running or stopped.
• Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control.
• EZE-CLEAN™ valves are removable without disturbing piping.
• Variable Oil By-pass™ stroke adjustment allows improved valve performance over variable linkage designs.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series 600
Product Name Neptune Metering Pumps
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details