Pump Solutions Group Neptune Electronic Stroke Control Metering Pumps

Description
The Neptune Electric Stroke Control allows the capacity of any Neptune Series 500 or Series 600 "dia-PUMP" to be automatically controlled in response to a standard 4-20 mA process signal. Also accepts 0-5 VDC/0-10 VDC signal or digital pulse train inputs. One-piece controller- positioner mounts directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywh ere that pump flow must be automatically proportioned or varied. Features • Stroke position indicator on controller. (Also on optional remote control module.) Permits fast, easy visual check of pump stroke length. • Remote control unit (optional). Allows manual override and monitoring from remote location. • Switch reversible. Allows direct or indirect response to signal. • Separate signal and power entrance connections to terminal blocks. • Adjustable ratio. Great control flexibility. • Signal interruption "memory." If process signal is lost, unit can remain in its last position or move to a preset position. • Adjustable travel time: 15 seconds minimum • Input signal optically isolated from the line voltage. Eliminates inexact positioning which could be caused by extraneous electrical interference. • Alarm function relay monitors: 1) movement to max/min preset limits; 2) movement to adjustable upper/lower limits. Gives early warning to malfunctions or process upsets, allows for quick corrective actions.
Description
The Neptune Electric Stroke Control allows the capacity of any Neptune Series 500 or Series 600 "dia-PUMP" to be automatically controlled in response to a standard 4-20 mA process signal. Also accepts 0-5 VDC/0-10 VDC signal or digital pulse train inputs. One-piece controller- positioner mounts directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywh ere that pump flow must be automatically proportioned or varied. Features • Stroke position indicator on controller. (Also on optional remote control module.) Permits fast, easy visual check of pump stroke length. • Remote control unit (optional). Allows manual override and monitoring from remote location. • Switch reversible. Allows direct or indirect response to signal. • Separate signal and power entrance connections to terminal blocks. • Adjustable ratio. Great control flexibility. • Signal interruption "memory." If process signal is lost, unit can remain in its last position or move to a preset position. • Adjustable travel time: 15 seconds minimum • Input signal optically isolated from the line voltage. Eliminates inexact positioning which could be caused by extraneous electrical interference. • Alarm function relay monitors: 1) movement to max/min preset limits; 2) movement to adjustable upper/lower limits. Gives early warning to malfunctions or process upsets, allows for quick corrective actions.

Suppliers

Company
Product
Description
Supplier Links
Neptune Electronic Stroke Control Metering Pumps -  - Pump Solutions Group
Redlands, CA, USA
Neptune Electronic Stroke Control Metering Pumps
Neptune Electronic Stroke Control Metering Pumps
The Neptune Electric Stroke Control allows the capacity of any Neptune Series 500 or Series 600 "dia-PUMP" to be automatically controlled in response to a standard 4-20 mA process signal. Also accepts 0-5 VDC/0-10 VDC signal or digital pulse train inputs. One-piece controller- positioner mounts directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywh ere that pump flow must be automatically proportioned or varied. Features • Stroke position indicator on controller. (Also on optional remote control module.) Permits fast, easy visual check of pump stroke length. • Remote control unit (optional). Allows manual override and monitoring from remote location. • Switch reversible. Allows direct or indirect response to signal. • Separate signal and power entrance connections to terminal blocks. • Adjustable ratio. Great control flexibility. • Signal interruption "memory." If process signal is lost, unit can remain in its last position or move to a preset position. • Adjustable travel time: 15 seconds minimum • Input signal optically isolated from the line voltage. Eliminates inexact positioning which could be caused by extraneous electrical interference. • Alarm function relay monitors: 1) movement to max/min preset limits; 2) movement to adjustable upper/lower limits. Gives early warning to malfunctions or process upsets, allows for quick corrective actions.

The Neptune Electric Stroke Control allows the capacity of any Neptune Series 500 or Series 600 "dia-PUMP" to be automatically controlled in response to a standard 4-20 mA process signal. Also accepts 0-5 VDC/0-10 VDC signal or digital pulse train inputs. One-piece controller- positioner mounts directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywhere that pump flow must be automatically proportioned or varied.

Features

• Stroke position indicator on controller. (Also on optional remote control module.) Permits fast, easy visual check of pump stroke length.
• Remote control unit (optional). Allows manual override and monitoring from remote location.
• Switch reversible. Allows direct or indirect response to signal.
• Separate signal and power entrance connections to terminal blocks.
• Adjustable ratio. Great control flexibility.
• Signal interruption "memory." If process signal is lost, unit can remain in its last position or move to a preset position.
• Adjustable travel time: 15 seconds minimum
• Input signal optically isolated from the line voltage. Eliminates inexact positioning which could be caused by extraneous electrical interference.
• Alarm function relay monitors: 1) movement to max/min preset limits; 2) movement to adjustable upper/lower limits. Gives early warning to malfunctions or process upsets, allows for quick corrective actions.

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Name Neptune Electronic Stroke Control Metering Pumps
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details