Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-TransMax

Description
Features Unique open rotor and sliding vane design self-adjusts for wear to maintain flow rate performance. Cartridge lip seal and ball bearing construction provide maximum reliability. Drain plugs make pump self-draining to simplify cleaning and flushing. Sliding vanes can be replaced in minutes -- while pump remains in place on rig. Corrosive fluids option includes nickel plating, PTFE-encapsulated elastomers and 316 stainless steel mechanical seals. Option's include: PTFE-encapsulated elastomers, bronze face mechanical seals, bronze vanes and hydraulic drive option.
Description
Features Unique open rotor and sliding vane design self-adjusts for wear to maintain flow rate performance. Cartridge lip seal and ball bearing construction provide maximum reliability. Drain plugs make pump self-draining to simplify cleaning and flushing. Sliding vanes can be replaced in minutes -- while pump remains in place on rig. Corrosive fluids option includes nickel plating, PTFE-encapsulated elastomers and 316 stainless steel mechanical seals. Option's include: PTFE-encapsulated elastomers, bronze face mechanical seals, bronze vanes and hydraulic drive option.

Suppliers

Company
Product
Description
Supplier Links
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-TransMax
Blackmer ® Sliding Vane Pumps Series-TransMax
Features Unique open rotor and sliding vane design self-adjusts for wear to maintain flow rate performance. Cartridge lip seal and ball bearing construction provide maximum reliability. Drain plugs make pump self-draining to simplify cleaning and flushing. Sliding vanes can be replaced in minutes -- while pump remains in place on rig. Corrosive fluids option includes nickel plating, PTFE-encapsulated elastomers and 316 stainless steel mechanical seals. Option's include: PTFE-encapsulated elastomers, bronze face mechanical seals, bronze vanes and hydraulic drive option.

Features

  • Unique open rotor and sliding vane design self-adjusts for wear to maintain flow rate performance.
  • Cartridge lip seal and ball bearing construction provide maximum reliability.
  • Drain plugs make pump self-draining to simplify cleaning and flushing.
  • Sliding vanes can be replaced in minutes -- while pump remains in place on rig.
  • Corrosive fluids option includes nickel plating, PTFE-encapsulated elastomers and 316 stainless steel mechanical seals.
  • Option's include: PTFE-encapsulated elastomers, bronze face mechanical seals, bronze vanes and hydraulic drive option.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-TransMax
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102676 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details