Pump Solutions Group MOUVEX Vane Enterprise Compressor E156

Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor
Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Vane Enterprise Compressor - E156 - Pump Solutions Group
Redlands, CA, USA
MOUVEX Vane Enterprise Compressor
E156
MOUVEX Vane Enterprise Compressor E156
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor

Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps.
Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available.
Features

• Tough liquid Transport partner
• The compact compressors are constructed of corrosion-resistant,
• hard-coated cast iron to withstand harsh environmental and
• operating conditions.
• They address containment concerns purity standards and
• evacuation of residual product.
• Easy disassembly and reassembly
• The unique blade inspection port on the E106 offers easy
• inspection without removing the compressor from service
• (European Patent 0.083.481)
• The blade can be inspected without disassembling the compressor

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number E156
Product Name MOUVEX Vane Enterprise Compressor
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details