Pump Solutions Group ALMATEC® Pumps Series-AH

Description
ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure boost. These genuine double-action pneumatic diaphragm pumps are available in three sizes with a maximum delivery volume of 4 m³/h (AH 15), 10 m³/h (AH 25) and 20 m³/h (AH 40). All housing parts in contact with the product are made of PE UHMW. This polymer material is seven times more resistant to abrasion than PP. PE is also more resistant to wear than iron, aluminium and even steel. Features double acting principle of operation automatic pressure/volume adjustment for filter press feeding no control or safety elements required for - dry running - over pressure - speed control safe operation over the entire range of capacity without over pressure no drives, no rotating parts, no shaft seals running dry capability self-priming gentle displacement by compressible drive medium very compact dimensions
Datasheet
Description
ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure boost. These genuine double-action pneumatic diaphragm pumps are available in three sizes with a maximum delivery volume of 4 m³/h (AH 15), 10 m³/h (AH 25) and 20 m³/h (AH 40). All housing parts in contact with the product are made of PE UHMW. This polymer material is seven times more resistant to abrasion than PP. PE is also more resistant to wear than iron, aluminium and even steel. Features double acting principle of operation automatic pressure/volume adjustment for filter press feeding no control or safety elements required for - dry running - over pressure - speed control safe operation over the entire range of capacity without over pressure no drives, no rotating parts, no shaft seals running dry capability self-priming gentle displacement by compressible drive medium very compact dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALMATEC® Pumps - Series-AH - Pump Solutions Group
Redlands, CA, USA
ALMATEC® Pumps
Series-AH
ALMATEC® Pumps Series-AH
ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure boost. These genuine double-action pneumatic diaphragm pumps are available in three sizes with a maximum delivery volume of 4 m³/h (AH 15), 10 m³/h (AH 25) and 20 m³/h (AH 40). All housing parts in contact with the product are made of PE UHMW. This polymer material is seven times more resistant to abrasion than PP. PE is also more resistant to wear than iron, aluminium and even steel. Features double acting principle of operation automatic pressure/volume adjustment for filter press feeding no control or safety elements required for - dry running - over pressure - speed control safe operation over the entire range of capacity without over pressure no drives, no rotating parts, no shaft seals running dry capability self-priming gentle displacement by compressible drive medium very compact dimensions
ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge.

With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure boost. These genuine double-action pneumatic diaphragm pumps are available in three sizes with a maximum delivery volume of 4 m³/h (AH 15), 10 m³/h (AH 25) and 20 m³/h (AH 40).

All housing parts in contact with the product are made of PE UHMW. This polymer material is seven times more resistant to abrasion than PP. PE is also more resistant to wear than iron, aluminium and even steel.

Features

  • double acting principle of operation
  • automatic pressure/volume adjustment for filter press feeding
  • no control or safety elements required for
    • - dry running
      - over pressure
      - speed control
  • safe operation over the entire range of capacity without over pressure
  • no drives, no rotating parts, no shaft seals
  • running dry capability
  • self-priming
  • gentle displacement by compressible drive medium
  • very compact dimensions
Supplier's Site Datasheet

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-AH
Product Name ALMATEC® Pumps
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details