Pump Solutions Group MOUVEX Vane Pumps Series-SLP

Description
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No packing) leak free design • All stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without • disconnecting the suction and discharge lines. • Shaft sealing by double stainless steel bellows • SLP series cover a large range of applications, from fluid to very viscous products
Description
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No packing) leak free design • All stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without • disconnecting the suction and discharge lines. • Shaft sealing by double stainless steel bellows • SLP series cover a large range of applications, from fluid to very viscous products

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Vane Pumps - Series-SLP - Pump Solutions Group
Redlands, CA, USA
MOUVEX Vane Pumps
Series-SLP
MOUVEX Vane Pumps Series-SLP
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No packing) leak free design • All stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without • disconnecting the suction and discharge lines. • Shaft sealing by double stainless steel bellows • SLP series cover a large range of applications, from fluid to very viscous products

The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE
Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps

Features

• Seal less ( No magnet, No mechanical seal , No packing) leak free design
• All stainless steel construction
• Self priming and run –dry capable
• Reduced energy consumption
• Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency
• P-series vane pumps can be dismantled in situ without
• disconnecting the suction and discharge lines.
• Shaft sealing by double stainless steel bellows
• SLP series cover a large range of applications, from fluid to very viscous products

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-SLP
Product Name MOUVEX Vane Pumps
Pump Type Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
T6A75S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details