Pump Solutions Group Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They... | |
| As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against... | |
| End Suction Centrifugal | |
| Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest... | |
| ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry... | |
| ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series... | |
| Particular attention has been paid to the form of the product chambers when designing the metal pneumatic diaphragm pumps from ALMATEC. Result: soft contours, smooth flow channels and no dead... | |
| The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to... | |
| The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery... |