Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-SGL

Description
Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition. Mechanical seal and elastomer options assure compatibility with refrigerants and other specialty gases. Ductile iron construction with internal relief valve. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system. Pumps are not listed by Underwriters Laboratory for LP-Gas or anhydrous ammonia service.
Description
Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition. Mechanical seal and elastomer options assure compatibility with refrigerants and other specialty gases. Ductile iron construction with internal relief valve. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system. Pumps are not listed by Underwriters Laboratory for LP-Gas or anhydrous ammonia service.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-SGL - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-SGL
Blackmer ® Sliding Vane Pumps Series-SGL
Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition. Mechanical seal and elastomer options assure compatibility with refrigerants and other specialty gases. Ductile iron construction with internal relief valve. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system. Pumps are not listed by Underwriters Laboratory for LP-Gas or anhydrous ammonia service.

Features

  • Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors.
  • Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition.
  • Mechanical seal and elastomer options assure compatibility with refrigerants and other specialty gases.
  • Ductile iron construction with internal relief valve.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
  • Pumps are not listed by Underwriters Laboratory for LP-Gas or anhydrous ammonia service.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-SGL
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details