Pump Solutions Group WILDEN Pro-Flo Advanced Plastic Pump P400

Description
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size. Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard. The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.
Description
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size. Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard. The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.

Suppliers

Company
Product
Description
Supplier Links
WILDEN Pro-Flo Advanced Plastic Pump - P400 - Pump Solutions Group
Redlands, CA, USA
WILDEN Pro-Flo Advanced Plastic Pump
P400
WILDEN Pro-Flo Advanced Plastic Pump P400
The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size. Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard. The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.

The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent pending Efficiency Management System (EMS™) which optimizes the Pro-Flo X™ ADS for the actual operation parameters, regardless of application demands or pump size.

Due to its ground-breaking design, the Pro-Flo X™ and EMS™ technology are simple and easy to use. This is because of the integrated control dial located at the top of the ADS, which allows users to control the flow rate that best suits the application. The results are higher performance, lower operational costs and performance flexibility that goes far beyond what was considered the industry standard.

The Pro-Flo X™ ADS is guaranteed to set the AODDP world ablaze. Making previously restrictive rules for AODD pump use obsolete, the Pro-Flo X™ ADS will out pace, out match and out perform the harshest of conditions.

Supplier's Site
WILDEN Pro-Flo Advanced Metal Pump - P400 - Pump Solutions Group
Redlands, CA, USA
WILDEN Pro-Flo Advanced Metal Pump
P400
WILDEN Pro-Flo Advanced Metal Pump P400
The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air chamber causes the main shaft/diaphragm assembly to move outward discharging liquid on that side and pulling liquid in on the other side. When the shaft reaches the end of its stroke, the opposite inner piston actuates the pilot spool. The pilot spool location either pressurizes or exhausts the large end of the unbalanced air valve spool. When the large end is pressurized, the piston is forced up so that the air supply is routed through the air valve spool to the right side of the pump. When the large end is exhausted, the piston is forced down so that the air supply is routed through the air valve spool to the left side of the pump. Note: This valve design incorporates an unbalanced spool with the smaller end of the spool pressurized continuously.

Supplier's Site

Technical Specifications

  Pump Solutions Group Pump Solutions Group
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number P400 P400
Product Name WILDEN Pro-Flo Advanced Plastic Pump WILDEN Pro-Flo Advanced Metal Pump
Pump Type Self-Priming Pump; Submersible Pump Self-Priming Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details