Pump Solutions Group Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber... | |
| Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life with corrosive products. Unique non-galling design features reduce maintenance costs and operational difficulties. Optional... | |
| Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal... | |
| Features 316 stainless steel pump with external ball bearing construction, blackmer chemical mechanical seals and non-metallic vanes for longer life with corrosive products. Sliding-vane pump design self adjusts for wear... | |
| Features Cartridge lip seals and external ball bearing construction provide maximum reliability. Sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Symmetrical bearing... | |
| Features Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball... | |
| Features Ductile iron construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction. Shaft... | |
| Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. | |
| Features Replaceable casing liners and end discs that allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Hardened ductile iron construction with... | |
| Features Unique open rotor and sliding vane design self-adjusts for wear to maintain flow rate performance. Cartridge lip seal and ball bearing construction provide maximum reliability. Drain plugs make pump... | |
| Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer... | |
| Features excellent self priming capacity constant and smooth delivery total draining of the hoses small dimensions and reduced weight simplicity of installation the Mouvex CC20 metering pump is an excellent... | |
| Features • Safety • Integrated By-pass avoiding any over pressure • The unused ended shaft is protected by a casing • Compatible with diesel, heating oil, petrol,biodiesel paraffin, • kerosene,... | |
| As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against... | |
| Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in... | |
| Clean, non-corrosive industrial liquids and petroleum products. Typical applications include fuel oils, lube oils, jet fuels, gasoline, edible oils, and a variety of solvents and thinners such as esters, ketones,... | |
| CRL Series Pumps Features Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of... | |
| Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations... | |
| End Suction Centrifugal | |
| Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of... | |
| GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground... | |
| Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you... | |
| Griswold’s line of 811 ANSI Pumps is engineered for flexibility and durability. The 811 is available in a wide range of sizes, capacities and materials to fit virtually any process... | |
| Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs. Features Available... | |
| Now higher speeds and greater capacities in a motor speed vane pump are available with the new Blackmer ProVane® Motor Speed Pump Series, specifically designed for process applications where efficiency,... | |
| Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles to 1550 m3/hr (2,5 bars - 36 PSI). | |
| Polyvalent and economic solution for all applications (Up to 116 m3/h) 12 bars. Features • Excellent volumetric efficiency • Designed for cleanability • Low NPSH • Transfer of... | |
| Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest... | |
| Series-LG Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained... | |
| Simplex-action piston pump creates approximately a 13:1 pressure ratio of discharge fluid pressure to inlet air supply to generate up to 110.3 bar (1,600 psig). The H25 1600S is the... | |
| Since 1984 ALMATEC manufactures special pumps for the chemicals supply and circulation in the semiconductor industry. The latest generation is the FUTUR, a pump series particularly developed for the special... | |
| The Turbo-Flo™ air distribution system operates on differential pressure only; there are no mechanical trip rods, bearings or springs to wear or repair. Its externally serviceable air valve body is... | |
| The MOUVEX-Blackmer food transport solution (Up to 50 m3/h) 7 bars. Features • Reassuring • Monitor your process with the pumping chamber window • Adaptable • The removable... | |
| The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers... | |
| The Pro-Flo™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized... | |
| This double-action piston pump creates approximately a 26:1 pressure ratio of discharge fluid pressure to inlet air supply to generate up to 220.6 bar (3,200 psig). The R.038/3200D is the... | |
| Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate... | |
| Wilden's Saniflo™ VC pump was designed for even the most demanding solids handling applications commonly found within the sanitary industries. Whether your process requires the delicate handling of whole strawberries... | |
| Your solution for highly viscous products (Up to 110 m3/h) 12 bars. Features • P-series vane pumps cover a large range of applications, • from fluid to very... | |
| Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is... | |
| Your solutions for abrasive products containing suspended particles (Up to 77 m3/h) 16 bars pressure (232 psi). Features • Seal-free design eliminate leaks and contamination • Excellent Self-priming... | |
| Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Constant volumetric efficiency • Low shear rate • High vacuum... | |
| Your solutions for continuous transfer and low-flow metering (?800 liters/h) 3 bars and 15 bars pressure. Features • Leak free pumping without the need for magnetic couplings • or mechanical... | |
| Your solutions for products that have to meet rigorous sanitary standards (Up to 12m3/h) 6 bars and 10 bars pressure. Features • Leak free pumping without the need... |