Pump Solutions Group MOUVEX Isoli Meters SBM-32

Description
MOUVEX-Blackmer metering solution Up to 204m3/h. Features • Reliability: The vane technology widely used in our range of pumps • and compressors is fully controlled • Precision: Vanes in touch with the body guarantee a matchless • and long-lasting precision • Very adaptable: The large selection of accessories available • allows us to offer you the most suitable combination for your needs • Stationary or mobile applications. • Easy fitting: The body is only held by the pipes
Description
MOUVEX-Blackmer metering solution Up to 204m3/h. Features • Reliability: The vane technology widely used in our range of pumps • and compressors is fully controlled • Precision: Vanes in touch with the body guarantee a matchless • and long-lasting precision • Very adaptable: The large selection of accessories available • allows us to offer you the most suitable combination for your needs • Stationary or mobile applications. • Easy fitting: The body is only held by the pipes

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Isoli Meters - SBM-32 - Pump Solutions Group
Redlands, CA, USA
MOUVEX Isoli Meters
SBM-32
MOUVEX Isoli Meters SBM-32
MOUVEX-Blackmer metering solution Up to 204m3/h. Features • Reliability: The vane technology widely used in our range of pumps • and compressors is fully controlled • Precision: Vanes in touch with the body guarantee a matchless • and long-lasting precision • Very adaptable: The large selection of accessories available • allows us to offer you the most suitable combination for your needs • Stationary or mobile applications. • Easy fitting: The body is only held by the pipes

MOUVEX-Blackmer metering solution Up to 204m3/h.

Features

• Reliability: The vane technology widely used in our range of pumps
• and compressors is fully controlled
• Precision: Vanes in touch with the body guarantee a matchless
• and long-lasting precision
• Very adaptable: The large selection of accessories available
• allows us to offer you the most suitable combination for your needs
• Stationary or mobile applications.
• Easy fitting: The body is only held by the pipes

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number SBM-32
Product Name MOUVEX Isoli Meters
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details