Pump Solutions Group Datasheets for Metering Pumps
Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Metering Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features Manual Control Can be wall mounted | |
| Features Teflon diaphragm and viton "o" rings withstand most chemicals All 316SS wetted metal parts | |
| As common, the housing parts are tightened to each other via housing bolts. However, instead of single bolts pressing punctually against the housing, all housing bolts are now tightened against... | |
| CHEMIGATION PUMPS SE-PUMPS: For use with clear liquids and light suspensions Features Large internal porting with a large, single ball, suction check valve Teflon® diaphragm and viton “o” rings withstand... | |
| CHEMIGATION PUMPS “VS-PUMPS”: Designed for thick fluids to 5000 CPS and light slurries Features Large internal porting with a large, single ball, suction check valve Teflon® diaphragm and viton “o” | |
| End Suction Centrifugal | |
| MOUVEX-Blackmer metering solution Up to 204m3/h. Features • Reliability: The vane technology widely used in our range of pumps • and compressors is fully controlled • Precision: Vanes... | |
| Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids. | |
| Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than... | |
| Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern... | |
| Neptune’ s metering pumps solve your agriculture and irrigation needs. Neptune offers alternative powered pumps that provide multiple dosing and chemical injection solutions using a wide variety of alternative energy... | |
| Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest... | |
| The Neptune Electric Stroke Control allows the capacity of any Neptune Series 500 or Series 600 "dia-PUMP" to be automatically controlled in response to a standard 4-20 mA process signal. | |
| The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the... | |
| Variable Oil By-pass™ stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during... |