Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-TLGLF

Description
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-TLGLF - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-TLGLF
Blackmer ® Sliding Vane Pumps Series-TLGLF
Features Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service. Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition Ductile iron construction with internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Features

  • Pumps are listed by Underwriters Laboratory for both LP-Gas and anhydrous ammonia service.
  • Cavitation suppression liner design for reducing the noise, vibration, and wear normally caused by entrained vapors.
  • Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition
  • Ductile iron construction with internal relief valve.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Liquid Handling Pumps
Product Number Series-TLGLF
Product Name Blackmer ® Sliding Vane Pumps
Media Chemical Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
W Series Aluminum Pumps - W300 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 194 F (90 C)
View Details
Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details