Industrial Flow Solutions Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| ENGINEERED DIRECT IN-LINE SYSTEM to eliminate wet well Patented system lifts effluent directly at point of entry Patented impeller/shredder cuts fibrous materials and other solids Variable Speed Drives for continuous... | |
| 12V battery-operated general dewatering pump 1500 GPM 16.5’ power cable with terminal clips Corrosion-resistant motor housing Suitable for saltwater 316 stainless steel shaft 1-inch male/female discharge Garden hose adapter included... | |
| Abrasion-resistant solids-handling pump Available as MSHA Part 7 (pump only) or MSHA Part 18 (pump with controls) Designed and constructed for abrasive coal slurries High-chrome iron semi-open impeller (28%), wear... | |
| Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile... | |
| Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double... | |
| Cleanwater dewatering pump Double mechanical seal ABS + glass fiber impeller Class A motor insulation Built-in thermal protection Single phase only (115v/230v) 2 pole motors Compatible with Oil Minder® System... | |
| Corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate... | |
| CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome... | |
| Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals... | |
| Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77″ (45 mm)... | |
| Corrosion-resistant, solids-handling non-clog pump Maximum solids 2.5” Non-clog impellers Cast 316 stainless steel (ASTM 48), no welds Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system FKM Elastomers (EPDM or... | |
| Economical general-purpose dewatering pump Stainless outer casing Abrasive resistant, Hytrel resin Semi-open impeller Double mechanical seals (SiC/SiC + CA/CE) SUS 410 motor shaft Built-in auto float available in single-phase models... | |
| Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. | |
| Explosion proof, corrosive resistant, high head, dewatering pump HIGH HEAD up to 112’ FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C... | |
| Explosion proof, dual-shredding solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Patented dual-shredding RAD-AX® (Radial + Axial) technology designed... | |
| Explosion proof, shredding/ cutting pump FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous... | |
| EXPLOSION-PROOF (MSHA) Heavy duty, dewatering pump with cast 356 T6 aluminum motor housing Stainless steel handle and discharge connection Heavy-duty jacketed 50′ cable Stainless steel impeller High-chrome version available for... | |
| Explosion-proof, abrasion-resistant, solids-handling pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C) Abrasion-resistant, solids-handling... | |
| Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Wear-resistant shredding and cutting system... | |
| Fahrenheit® High Temperature general sump dewatering HIGH TEMPERATURE up to up to 200°F (93°C) High flow up to 650 GPM Double mechanical seal design with separate lip seal Cast iron... | |
| Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable... | |
| Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals... | |
| Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon... | |
| Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from... | |
| Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design... | |
| Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump HIGH TEMPERATURE up to 200°F (93°C) Non-clog impellers Maximum solids 2.5” FKM Elastomers (EPDM or Buna Optional) Cast 316 stainless steel (ASTM... | |
| Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to... | |
| Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection... | |
| Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM... | |
| Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal... | |
| Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal... | |
| Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300... | |
| General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection... | |
| Grinding solids handling wastewater pump Heavy-duty, cast iron construction Chrome impeller and shredding ring Double mechanical seals (SIC/SIC + CA/CE) Available in freestanding or guide rail configurations 3 phase Built-in... | |
| Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic... | |
| Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3″ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3... | |
| Heavy-duty, non-clog solids handling wastewater pump Cast iron pump with recess vortex impeller to pass 2‐inch solids 2″ (50 mm) solids-free passage Silicon double mechanical seal (SiC/SiC + CA/CE) Stainless... | |
| Heavy-duty, solids handling vortex trash pump Designed to efficiently manage large solids (trash) while pumping liquids Stainless steel impeller standard from 5 HP -10 HP Cast iron impeller standard from... | |
| High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and... | |
| High flow, abrasion-resistant dewatering pump Flow up to 1000 GMP High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal failure... | |
| High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel... | |
| High head, abrasion-resistant dewatering pump High head capability up to 400’ High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal... | |
| High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H... | |
| Hydraulically driven version of KZN Series Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge Semi-open impeller handles high concentration of abrasive solids High-chrome iron impeller (28%),... | |
| Lightweight, corrosion resistant, non-metallic dewatering pump NORYL® non-metallic dewatering pump for chemical resistance against strong acids and alkalis Compact, lightweight and highly durable Oil-filled motor’s internal overload prevents overheating Vertical... | |
| Lightweight, hard metal dewatering pump Designed for dewatering sand, silt, coal fines and abrasive light slurries Built-in agitator mixes settled solids with pump water to restore sump or basin volume... | |
| Low HP range dewatering pump Top discharge for better motor cooling and slim line design 304 stainless steel motor housing Mechanical seal assembly Built-in thermal protection Cast iron construction Class... | |
| Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors... | |
| Non-clog solids handling wastewater pump Cast iron, vortex impeller Large impeller clearance Double mechanical seal Built-in auto floats offered in single-phase models Solids handling up to 1.77″ (35 mm) Single... | |
| Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller Hardened steel agitator, die cast aluminum body High efficiency motor Double mechanical seal Built-in auto float available in single-phase models... | |
| Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C... | |
| Portable, corrosion-resistant dewatering pump Top discharge pass liquids around motor for cooling Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna Optional) Thermal overload protection Class... | |
| SEVERE abrasion-resistant solids-handling pump Hardened ductile iron volute – 2x abrasion resistance Semi-open impeller handles high concentration of abrasive solids Abrasion-resistant, solids handling pump for severely abrasive applications Hardened ductile... | |
| Shredding/cutting solids handling pump Cast iron impeller with tungsten cutter edge Double mechanical seals (SiC/SiC + CA/ CE) SUS 410 motor shaft Available in freestanding or guide rail configurations Solids... | |
| Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in... | |
| Solids-handling wastewater pump Dual vane impellers 304 stainless steel motor housing VFD compatible motor to 45Hz Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system (optional) Built-in thermal protection Class... | |
| WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F... |