Industrial Flow Solutions Stancor™ Solid Handling Pump SE/SV

Description
Non-clog solids handling wastewater pump Cast iron, vortex impeller Large impeller clearance Double mechanical seal Built-in auto floats offered in single-phase models Solids handling up to 1.77′ (35 mm) Single phase, 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B motor insulation 0.4 HP – 7.5 HP ** SV models available in freestanding and guide rail configurations **SE models freestanding only
Description
Non-clog solids handling wastewater pump Cast iron, vortex impeller Large impeller clearance Double mechanical seal Built-in auto floats offered in single-phase models Solids handling up to 1.77′ (35 mm) Single phase, 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B motor insulation 0.4 HP – 7.5 HP ** SV models available in freestanding and guide rail configurations **SE models freestanding only

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Solid Handling Pump - SE/SV - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Solid Handling Pump
SE/SV
Stancor™ Solid Handling Pump SE/SV
Non-clog solids handling wastewater pump Cast iron, vortex impeller Large impeller clearance Double mechanical seal Built-in auto floats offered in single-phase models Solids handling up to 1.77′ (35 mm) Single phase, 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B motor insulation 0.4 HP – 7.5 HP ** SV models available in freestanding and guide rail configurations **SE models freestanding only
  • Non-clog solids handling wastewater pump
  • Cast iron, vortex impeller
  • Large impeller clearance
  • Double mechanical seal
  • Built-in auto floats offered in single-phase models
  • Solids handling up to 1.77″ (35 mm)
  • Single phase, 3 phase
  • Built-in thermal protection
  • SUS 410 motor shaft
  • 2 pole motors
  • Class B motor insulation
  • 0.4 HP – 7.5 HP

** SV models available in freestanding and guide rail configurations
**SE models freestanding only

Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SE/SV
Product Name Stancor™ Solid Handling Pump
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details