Industrial Flow Solutions Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| ENGINEERED DIRECT IN-LINE SYSTEM to eliminate wet well Patented system lifts effluent directly at point of entry Patented impeller/shredder cuts fibrous materials and other solids Variable Speed Drives for continuous... | |
| CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome... | |
| Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals... | |
| Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77″ (45 mm)... | |
| Corrosion-resistant, solids-handling non-clog pump Maximum solids 2.5” Non-clog impellers Cast 316 stainless steel (ASTM 48), no welds Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system FKM Elastomers (EPDM or... | |
| Explosion proof, dual-shredding solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Patented dual-shredding RAD-AX® (Radial + Axial) technology designed... | |
| Explosion-proof, abrasion-resistant, solids-handling pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C) Abrasion-resistant, solids-handling... | |
| Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable... | |
| Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from... | |
| Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump HIGH TEMPERATURE up to 200°F (93°C) Non-clog impellers Maximum solids 2.5” FKM Elastomers (EPDM or Buna Optional) Cast 316 stainless steel (ASTM... | |
| Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal... | |
| Grinding solids handling wastewater pump Heavy-duty, cast iron construction Chrome impeller and shredding ring Double mechanical seals (SIC/SIC + CA/CE) Available in freestanding or guide rail configurations 3 phase Built-in... | |
| Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3″ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3... | |
| Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller Hardened steel agitator, die cast aluminum body High efficiency motor Double mechanical seal Built-in auto float available in single-phase models... | |
| Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C... | |
| Shredding/cutting solids handling pump Cast iron impeller with tungsten cutter edge Double mechanical seals (SiC/SiC + CA/ CE) SUS 410 motor shaft Available in freestanding or guide rail configurations Solids... | |
| Solids-handling wastewater pump Dual vane impellers 304 stainless steel motor housing VFD compatible motor to 45Hz Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system (optional) Built-in thermal protection Class... |