Industrial Flow Solutions BJM Explosion Proof Submersible Shredder Pump XP-SKX

Description
Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Wear-resistant shredding and cutting system designed to tear, break, rip solids Max solids 1.6” – 3.5” Durable hardened cast-iron motor housing Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available 3-phase voltages 2HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet
Description
Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Wear-resistant shredding and cutting system designed to tear, break, rip solids Max solids 1.6” – 3.5” Durable hardened cast-iron motor housing Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available 3-phase voltages 2HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Explosion Proof Submersible Shredder Pump - XP-SKX - Industrial Flow Solutions
New Haven, CT, United States
BJM Explosion Proof Submersible Shredder Pump
XP-SKX
BJM Explosion Proof Submersible Shredder Pump XP-SKX
Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Wear-resistant shredding and cutting system designed to tear, break, rip solids Max solids 1.6” – 3.5” Durable hardened cast-iron motor housing Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available 3-phase voltages 2HP – 20HP Free-standing and guide-rail mounted compatibility
  • Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump
  • FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations
  • Wear-resistant shredding and cutting system designed to tear, break, rip solids
  • Max solids 1.6” – 3.5”
  • Durable hardened cast-iron motor housing
  • Dual mechanical seals
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Integrated, removable pump stand
  • 33’ power and Seal Minder Cable
  • Heavy duty lifting rings
  • Built-in thermal protection
  • Class F motor insulation
  • 2-pole and 4-pole motors available
  • 3-phase voltages
  • 2HP – 20HP
  • Free-standing and guide-rail mounted compatibility
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number XP-SKX
Product Name BJM Explosion Proof Submersible Shredder Pump
Pump Type Submersible Pump
Liquid Flow 270.000 to 900.000 GPM (1022.73 to 3409.09 L/min)
Discharge Size 3.000 to 4.000 inch (76.2 to 102 mm)
HP 2.00 to 20.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details