Industrial Flow Solutions Stancor™ Solid Handling Pump SEW

Description
Heavy-duty, non-clog solids handling wastewater pump Cast iron pump with recess vortex impeller to pass 2‐inch solids 2′ (50 mm) solids-free passage Silicon double mechanical seal (SiC/SiC + CA/CE) Stainless steel motor housing Available in freestanding or guide rail configurations Single and 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B motor insulation 0.5 HP – 3 HP Compatible with Oil Minder® System
Description
Heavy-duty, non-clog solids handling wastewater pump Cast iron pump with recess vortex impeller to pass 2‐inch solids 2′ (50 mm) solids-free passage Silicon double mechanical seal (SiC/SiC + CA/CE) Stainless steel motor housing Available in freestanding or guide rail configurations Single and 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B motor insulation 0.5 HP – 3 HP Compatible with Oil Minder® System

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Solid Handling Pump - SEW - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Solid Handling Pump
SEW
Stancor™ Solid Handling Pump SEW
Heavy-duty, non-clog solids handling wastewater pump Cast iron pump with recess vortex impeller to pass 2‐inch solids 2′ (50 mm) solids-free passage Silicon double mechanical seal (SiC/SiC + CA/CE) Stainless steel motor housing Available in freestanding or guide rail configurations Single and 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B motor insulation 0.5 HP – 3 HP Compatible with Oil Minder® System
  • Heavy-duty, non-clog solids handling wastewater pump
  • Cast iron pump with recess vortex impeller to pass 2‐inch solids
  • 2″ (50 mm) solids-free passage
  • Silicon double mechanical seal (SiC/SiC + CA/CE)
  • Stainless steel motor housing
  • Available in freestanding or guide rail configurations
  • Single and 3 phase
  • Built-in thermal protection
  • SUS 410 motor shaft
  • 2 pole motors
  • Class B motor insulation
  • 0.5 HP – 3 HP
  • Compatible with Oil Minder® System
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SEW
Product Name Stancor™ Solid Handling Pump
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
ELIKA® Helical Gear Pumps - ELI2BK7 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details