Industrial Flow Solutions Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| 12V battery-operated general dewatering pump 1500 GPM 16.5’ power cable with terminal clips Corrosion-resistant motor housing Suitable for saltwater 316 stainless steel shaft 1-inch male/female discharge Garden hose adapter included... | |
| Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile... | |
| Cleanwater dewatering pump Double mechanical seal ABS + glass fiber impeller Class A motor insulation Built-in thermal protection Single phase only (115v/230v) 2 pole motors Compatible with Oil Minder® System... | |
| Corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate... | |
| CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome... | |
| Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals... | |
| Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77″ (45 mm)... | |
| Corrosion-resistant, solids-handling non-clog pump Maximum solids 2.5” Non-clog impellers Cast 316 stainless steel (ASTM 48), no welds Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system FKM Elastomers (EPDM or... | |
| Economical general-purpose dewatering pump Stainless outer casing Abrasive resistant, Hytrel resin Semi-open impeller Double mechanical seals (SiC/SiC + CA/CE) SUS 410 motor shaft Built-in auto float available in single-phase models... | |
| Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. | |
| Explosion proof, corrosive resistant, high head, dewatering pump HIGH HEAD up to 112’ FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C... | |
| Explosion proof, dual-shredding solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Patented dual-shredding RAD-AX® (Radial + Axial) technology designed... | |
| Explosion proof, shredding/ cutting pump FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous... | |
| EXPLOSION-PROOF (MSHA) Heavy duty, dewatering pump with cast 356 T6 aluminum motor housing Stainless steel handle and discharge connection Heavy-duty jacketed 50′ cable Stainless steel impeller High-chrome version available for... | |
| Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Wear-resistant shredding and cutting system... | |
| Fahrenheit® High Temperature general sump dewatering HIGH TEMPERATURE up to up to 200°F (93°C) High flow up to 650 GPM Double mechanical seal design with separate lip seal Cast iron... | |
| Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable... | |
| Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals... | |
| Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from... | |
| Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design... | |
| Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to... | |
| Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection... | |
| Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM... | |
| Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal... | |
| Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal... | |
| General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection... | |
| Grinding solids handling wastewater pump Heavy-duty, cast iron construction Chrome impeller and shredding ring Double mechanical seals (SIC/SIC + CA/CE) Available in freestanding or guide rail configurations 3 phase Built-in... | |
| Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3″ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3... | |
| Heavy-duty, non-clog solids handling wastewater pump Cast iron pump with recess vortex impeller to pass 2‐inch solids 2″ (50 mm) solids-free passage Silicon double mechanical seal (SiC/SiC + CA/CE) Stainless... | |
| Heavy-duty, solids handling vortex trash pump Designed to efficiently manage large solids (trash) while pumping liquids Stainless steel impeller standard from 5 HP -10 HP Cast iron impeller standard from... | |
| High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel... | |
| High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H... | |
| Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors... | |
| Non-clog solids handling wastewater pump Cast iron, vortex impeller Large impeller clearance Double mechanical seal Built-in auto floats offered in single-phase models Solids handling up to 1.77″ (35 mm) Single... | |
| Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller Hardened steel agitator, die cast aluminum body High efficiency motor Double mechanical seal Built-in auto float available in single-phase models... | |
| Shredding/cutting solids handling pump Cast iron impeller with tungsten cutter edge Double mechanical seals (SiC/SiC + CA/ CE) SUS 410 motor shaft Available in freestanding or guide rail configurations Solids... | |
| Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in... | |
| Solids-handling wastewater pump Dual vane impellers 304 stainless steel motor housing VFD compatible motor to 45Hz Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system (optional) Built-in thermal protection Class... | |
| WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F... |