Industrial Flow Solutions BJM Effluent Sump Pump J

Description
General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection Solids capability up to 3/8” 2 pole motor Side discharge 0.5HP – 10HP
Datasheet
Description
General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection Solids capability up to 3/8” 2 pole motor Side discharge 0.5HP – 10HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Effluent Sump Pump - J - Industrial Flow Solutions
New Haven, CT, United States
BJM Effluent Sump Pump
J
BJM Effluent Sump Pump J
General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection Solids capability up to 3/8” 2 pole motor Side discharge 0.5HP – 10HP
  • General sump dewatering pump
  • High flow up to 650 GPM
  • Cast iron construction
  • 304 stainless steel motor housing
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system (optional)
  • Built in thermal protection
  • Solids capability up to 3/8”
  • 2 pole motor
  • Side discharge
  • 0.5HP – 10HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number J
Product Name BJM Effluent Sump Pump
Pump Type Dewatering Pump; Submersible Pump; Sump Pump
Liquid Flow 66.000 to 647.000 GPM (250.00 to 2450.76 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details