Industrial Flow Solutions Stancor™ Wastewater Pump AHS

Description
Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller Hardened steel agitator, die cast aluminum body High efficiency motor Double mechanical seal Built-in auto float available in single-phase models SUS 410 motor shaft Class B motor insulation Built-in thermal protection 2 pole motors 0.5 HP – 2.0 HP Compatible with Oil Minder® System
Description
Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller Hardened steel agitator, die cast aluminum body High efficiency motor Double mechanical seal Built-in auto float available in single-phase models SUS 410 motor shaft Class B motor insulation Built-in thermal protection 2 pole motors 0.5 HP – 2.0 HP Compatible with Oil Minder® System

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Wastewater Pump - AHS - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Wastewater Pump
AHS
Stancor™ Wastewater Pump AHS
Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller Hardened steel agitator, die cast aluminum body High efficiency motor Double mechanical seal Built-in auto float available in single-phase models SUS 410 motor shaft Class B motor insulation Built-in thermal protection 2 pole motors 0.5 HP – 2.0 HP Compatible with Oil Minder® System
  • Non-clog, electrical submersible wasterwater pump Abrasive resistant, Hytrel-resin vortex impeller
  • Hardened steel agitator, die cast aluminum body
  • High efficiency motor
  • Double mechanical seal
  • Built-in auto float available in single-phase models
  • SUS 410 motor shaft
  • Class B motor insulation
  • Built-in thermal protection
  • 2 pole motors
  • 0.5 HP – 2.0 HP
  • Compatible with Oil Minder® System
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number AHS
Product Name Stancor™ Wastewater Pump
Pump Type Submersible Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details