Industrial Flow Solutions BJM High Temperature Submersible Pump JF

Description
Fahrenheit® High Temperature general sump dewatering HIGH TEMPERATURE up to up to 200°F (93°C) High flow up to 650 GPM Double mechanical seal design with separate lip seal Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Seal Minder® moisture detection system Built in thermal protection Class R insulation Side discharge 2 pole motor 1 HP – 10 HP
Datasheet
Description
Fahrenheit® High Temperature general sump dewatering HIGH TEMPERATURE up to up to 200°F (93°C) High flow up to 650 GPM Double mechanical seal design with separate lip seal Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Seal Minder® moisture detection system Built in thermal protection Class R insulation Side discharge 2 pole motor 1 HP – 10 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Temperature Submersible Pump - JF - Industrial Flow Solutions
New Haven, CT, United States
BJM High Temperature Submersible Pump
JF
BJM High Temperature Submersible Pump JF
Fahrenheit® High Temperature general sump dewatering HIGH TEMPERATURE up to up to 200°F (93°C) High flow up to 650 GPM Double mechanical seal design with separate lip seal Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Seal Minder® moisture detection system Built in thermal protection Class R insulation Side discharge 2 pole motor 1 HP – 10 HP
  • Fahrenheit® High Temperature general sump dewatering
  • HIGH TEMPERATURE up to up to 200°F (93°C)
  • High flow up to 650 GPM
  • Double mechanical seal design with separate lip seal
  • Cast iron construction
  • 304 stainless steel motor housing
  • Solids capability up to 3/8”
  • Seal Minder® moisture detection system
  • Built in thermal protection
  • Class R insulation
  • Side discharge
  • 2 pole motor
  • 1 HP – 10 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JF
Product Name BJM High Temperature Submersible Pump
Pump Type Dewatering Pump; Submersible Pump
Liquid Flow 66.000 to 647.000 GPM (250.00 to 2450.76 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details