Industrial Flow Solutions Datasheets for DC Powered Pumps

DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more

Product Name Notes
12V battery-operated general dewatering pump 1500 GPM 16.5’ power cable with terminal clips Corrosion-resistant motor housing Suitable for saltwater 316 stainless steel shaft 1-inch male/female discharge Garden hose adapter included...