Industrial Flow Solutions Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| Economical general-purpose dewatering pump Stainless outer casing Abrasive resistant, Hytrel resin Semi-open impeller Double mechanical seals (SiC/SiC + CA/CE) SUS 410 motor shaft Built-in auto float available in single-phase models... | |
| Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors... |