Industrial Flow Solutions Stancor™ Solid Handling Pump SL

Description
Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors Class B motor insulation 0.75 HP – 1 HP Compatible with Oil Minder® System
Datasheet
Description
Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors Class B motor insulation 0.75 HP – 1 HP Compatible with Oil Minder® System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Solid Handling Pump - SL - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Solid Handling Pump
SL
Stancor™ Solid Handling Pump SL
Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors Class B motor insulation 0.75 HP – 1 HP Compatible with Oil Minder® System
  • Low suction, cleanwater dewatering pump
  • Pumps down to 1/8”
  • Abrasive resistant, Hytrel-resin vortex impeller
  • Double mechanical seal (SIC/SIC + CA/CE)
  • Built-in thermal protection
  • Single phase, 3 phase
  • 2 pole motors
  • Class B motor insulation
  • 0.75 HP – 1 HP
  • Compatible with Oil Minder® System
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SL
Product Name Stancor™ Solid Handling Pump
Pump Type Submersible Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S30_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details