Industrial Flow Solutions BJM Non-Clog Shredder Pump SKXF

Description
Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class R motor insulation 2 pole and 4 pole motors available Single-phase and 3-phase voltages 1 HP – 20 HP Free-standing and guide-rail mounted compatibility
Datasheet
Description
Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class R motor insulation 2 pole and 4 pole motors available Single-phase and 3-phase voltages 1 HP – 20 HP Free-standing and guide-rail mounted compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Non-Clog Shredder Pump - SKXF - Industrial Flow Solutions
New Haven, CT, United States
BJM Non-Clog Shredder Pump
SKXF
BJM Non-Clog Shredder Pump SKXF
Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class R motor insulation 2 pole and 4 pole motors available Single-phase and 3-phase voltages 1 HP – 20 HP Free-standing and guide-rail mounted compatibility
  • Fahrenheit® High temperature, corrosion-resistant 316 stainless steel, shredding/cutting solids handling, non-clog shredder pump
  • Wear-resistant shredding and cutting system designed to tear, break, rip solids
  • Tungsten carbide-tipped impeller
  • Max solids from 1.6” – 3.5”
  • Dual mechanical seals
  • Built-in thermal protection
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Integrated, removable pump stand
  • 33’ power and Seal Minder Cable
  • Heavy duty lifting rings
  • Class R motor insulation
  • 2 pole and 4 pole motors available
  • Single-phase and 3-phase voltages
  • 1 HP – 20 HP
  • Free-standing and guide-rail mounted compatibility
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SKXF
Product Name BJM Non-Clog Shredder Pump
Pump Type Submersible Pump
Liquid Flow 95.000 to 911.000 GPM (359.85 to 3450.76 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details