Industrial Flow Solutions BJM Sumbmersible Vortex Pump SVF

Description
Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R motor insulation 2 pole and 4 pole motors available 0.5 HP – 10 HP Single and 3-phase voltages
Datasheet
Description
Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R motor insulation 2 pole and 4 pole motors available 0.5 HP – 10 HP Single and 3-phase voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Sumbmersible Vortex Pump - SVF - Industrial Flow Solutions
New Haven, CT, United States
BJM Sumbmersible Vortex Pump
SVF
BJM Sumbmersible Vortex Pump SVF
Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R motor insulation 2 pole and 4 pole motors available 0.5 HP – 10 HP Single and 3-phase voltages
  • Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller
  • HIGH TEMPERATURE up to 200°F (93°C)
  • Oil-lubricated, double mechanical seals
  • 304 stainless steel motor housing
  • Seal Minder® Moisture detection system
  • Built-in thermal protection
  • Class R motor insulation
  • 2 pole and 4 pole motors available
  • 0.5 HP – 10 HP
  • Single and 3-phase voltages
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SVF
Product Name BJM Sumbmersible Vortex Pump
Pump Type Submersible Pump; Trash Pump; Vortex Impeller Pump
Liquid Flow 59.000 to 726.000 GPM (223.48 to 2750.00 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details