Industrial Flow Solutions BJM Sumbmersible Vortex Pump SV

Description
Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system (optional) Passes solids up to 90% of pump outlet diameter Built-in thermal protection Class F insulation 2 pole and 4 pole motors available Single and 3-phase voltages 0.5HP – 10HP
Datasheet
Description
Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system (optional) Passes solids up to 90% of pump outlet diameter Built-in thermal protection Class F insulation 2 pole and 4 pole motors available Single and 3-phase voltages 0.5HP – 10HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Sumbmersible Vortex Pump - SV - Industrial Flow Solutions
New Haven, CT, United States
BJM Sumbmersible Vortex Pump
SV
BJM Sumbmersible Vortex Pump SV
Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system (optional) Passes solids up to 90% of pump outlet diameter Built-in thermal protection Class F insulation 2 pole and 4 pole motors available Single and 3-phase voltages 0.5HP – 10HP
  • Abrasion-resistant, non-clog, solids handling pump with vortex impeller
  • Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller
  • Abrasion resistance through hardened ductile iron
  • Oil-lubricated, double mechanical seals
  • 304 stainless steel motor housing
  • Seal Minder® Moisture detection system (optional)
  • Passes solids up to 90% of pump outlet diameter
  • Built-in thermal protection
  • Class F insulation
  • 2 pole and 4 pole motors available
  • Single and 3-phase voltages
  • 0.5HP – 10HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SV
Product Name BJM Sumbmersible Vortex Pump
Pump Type Submersible Pump; Trash Pump; Vortex Impeller Pump
Liquid Flow 59.000 to 726.000 GPM (223.48 to 2750.00 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - L - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details