Industrial Flow Solutions BJM High Temperature Submersible Pump JHF

Description
Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Side discharge 2 pole motor 2 HP – 10 HP
Datasheet
Description
Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Side discharge 2 pole motor 2 HP – 10 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Temperature Submersible Pump - JHF - Industrial Flow Solutions
New Haven, CT, United States
BJM High Temperature Submersible Pump
JHF
BJM High Temperature Submersible Pump JHF
Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Side discharge 2 pole motor 2 HP – 10 HP
  • Fahrenheit® High temperature, high head general sump dewatering
  • Temperatures up to 200°F (93°C)
  • High head up to 140’
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system
  • Built in thermal protection
  • Cast iron construction
  • 304 stainless steel motor housing
  • Solids capability up to 3/8”
  • Side discharge
  • 2 pole motor
  • 2 HP – 10 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JHF
Product Name BJM High Temperature Submersible Pump
Pump Type Dewatering Pump; Submersible Pump
Liquid Flow 105.000 to 409.000 GPM (397.73 to 1549.24 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details