Industrial Flow Solutions Stancor™ Slurry Pump SKR

Description
Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal and amperage sensing Top discharge Solids handling up to 1′ (25 mm) 3 phase Built-in thermal protection SUS 410 motor shaft 4 pole motors Class F motor insulation 5 HP – 30 HP
Description
Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal and amperage sensing Top discharge Solids handling up to 1′ (25 mm) 3 phase Built-in thermal protection SUS 410 motor shaft 4 pole motors Class F motor insulation 5 HP – 30 HP

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Slurry Pump - SKR - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Slurry Pump
SKR
Stancor™ Slurry Pump SKR
Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal and amperage sensing Top discharge Solids handling up to 1′ (25 mm) 3 phase Built-in thermal protection SUS 410 motor shaft 4 pole motors Class F motor insulation 5 HP – 30 HP
  • Slurry pump for abrasive liquids
  • Hardened alloy wet‐end materials for heavily contaminated liquid
  • Semi-open, high chrome impeller/ agitator
  • Ductile iron volute
  • Double internal mechanical seals with silicon carbide faces
  • Built-in thermal and amperage sensing
  • Top discharge
  • Solids handling up to 1″ (25 mm)
  • 3 phase
  • Built-in thermal protection
  • SUS 410 motor shaft
  • 4 pole motors
  • Class F motor insulation
  • 5 HP – 30 HP
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SKR
Product Name Stancor™ Slurry Pump
Pump Type Submersible Pump
Discharge Size 3.000 to 8.000 inch (76.2 to 203 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - Q - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details