Industrial Flow Solutions Datasheets for Trash Pumps
Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge openings than other pumps.
Trash Pumps: Learn more
| Product Name | Notes |
|---|---|
| Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile... | |
| Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal... | |
| Heavy-duty, solids handling vortex trash pump Designed to efficiently manage large solids (trash) while pumping liquids Stainless steel impeller standard from 5 HP -10 HP Cast iron impeller standard from... |