Industrial Flow Solutions BJM Submersible Shredder Pump SK

Description
CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome suction plate Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class H motor insulation 2-pole and 4-pole motors available Single-phase and 3-phase voltages 1HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet
Description
CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome suction plate Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class H motor insulation 2-pole and 4-pole motors available Single-phase and 3-phase voltages 1HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Submersible Shredder Pump - SK - Industrial Flow Solutions
New Haven, CT, United States
BJM Submersible Shredder Pump
SK
BJM Submersible Shredder Pump SK
CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome suction plate Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class H motor insulation 2-pole and 4-pole motors available Single-phase and 3-phase voltages 1HP – 20HP Free-standing and guide-rail mounted compatibility
  • CORROSION-RESISTANT solids-handling non-clog pump
  • Wear-resistant shredding and cutting system designed to tear, break, rip solids
  • Tungsten carbide-tipped impeller
  • Max solids from 1.6-3.5 inches
  • Motor housing: 304 stainless steel
  • High chrome suction plate
  • Dual mechanical seals
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Integrated, removable pump stand
  • 33’ power and Seal Minder Cable
  • Heavy duty lifting rings
  • Built-in thermal protection
  • Class H motor insulation
  • 2-pole and 4-pole motors available
  • Single-phase and 3-phase voltages
  • 1HP – 20HP
  • Free-standing and guide-rail mounted compatibility
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SK
Product Name BJM Submersible Shredder Pump
Pump Type Submersible Pump
Liquid Flow 95.000 to 911.000 GPM (359.85 to 3450.76 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
HP 1.00 to 20.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - Q - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details