Industrial Flow Solutions Stancor™ Specialty Materials Pump SSD

Description
Economical general-purpose dewatering pump Stainless outer casing Abrasive resistant, Hytrel resin Semi-open impeller Double mechanical seals (SiC/SiC + CA/CE) SUS 410 motor shaft Built-in auto float available in single-phase models Single phase, 3 phase Built-in thermal protection 2 pole motors Class B motor insulation 0.75 HP – 2 HP Compatible with Oil Minder® System
Description
Economical general-purpose dewatering pump Stainless outer casing Abrasive resistant, Hytrel resin Semi-open impeller Double mechanical seals (SiC/SiC + CA/CE) SUS 410 motor shaft Built-in auto float available in single-phase models Single phase, 3 phase Built-in thermal protection 2 pole motors Class B motor insulation 0.75 HP – 2 HP Compatible with Oil Minder® System

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Specialty Materials Pump - SSD - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Specialty Materials Pump
SSD
Stancor™ Specialty Materials Pump SSD
Economical general-purpose dewatering pump Stainless outer casing Abrasive resistant, Hytrel resin Semi-open impeller Double mechanical seals (SiC/SiC + CA/CE) SUS 410 motor shaft Built-in auto float available in single-phase models Single phase, 3 phase Built-in thermal protection 2 pole motors Class B motor insulation 0.75 HP – 2 HP Compatible with Oil Minder® System
  • Economical general-purpose dewatering pump
  • Stainless outer casing
  • Abrasive resistant, Hytrel resin
  • Semi-open impeller
  • Double mechanical seals (SiC/SiC + CA/CE)
  • SUS 410 motor shaft
  • Built-in auto float available in single-phase models
  • Single phase, 3 phase
  • Built-in thermal protection
  • 2 pole motors
  • Class B motor insulation
  • 0.75 HP – 2 HP
  • Compatible with Oil Minder® System
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SSD
Product Name Stancor™ Specialty Materials Pump
Pump Type Dewatering Pump; Submersible Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HD20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details