Industrial Flow Solutions BJM High Capacity Hard Metal Slurry Pump KZE

Description
High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double mechanical seal design Heavy duty lip seal and labyrinth rings Class H motor insulation with amperage
Datasheet
Description
High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double mechanical seal design Heavy duty lip seal and labyrinth rings Class H motor insulation with amperage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Capacity Hard Metal Slurry Pump - KZE - Industrial Flow Solutions
New Haven, CT, United States
BJM High Capacity Hard Metal Slurry Pump
KZE
BJM High Capacity Hard Metal Slurry Pump KZE
High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double mechanical seal design Heavy duty lip seal and labyrinth rings Class H motor insulation with amperage
  • High capacity, hard metal slurry pump with agitator
  • High chrome iron ware parts (volute, impeller, wear plate)
  • High chrome iron agitator
  • Semi-open impeller capable of passing 1” solids
  • (FLA) and temperature overload protection
  • Oil-lubricated, double mechanical seal design
  • Heavy duty lip seal and labyrinth rings
  • Class H motor insulation with amperage
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KZE
Product Name BJM High Capacity Hard Metal Slurry Pump
Pump Type Agitator Pump
Liquid Flow 2200.000 to 2641.000 GPM (8333.33 to 10003.79 L/min)
Discharge Size 8.000 inch (203 mm)
HP 50.00 to 125.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details