Industrial Flow Solutions BJM Explosion Proof Submersible Shredder Pump XP-SK

Description
Explosion proof, shredding/ cutting pump FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Motor housing: cast iron Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available 3-phase voltages 2HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet
Description
Explosion proof, shredding/ cutting pump FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Motor housing: cast iron Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available 3-phase voltages 2HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Explosion Proof Submersible Shredder Pump - XP-SK - Industrial Flow Solutions
New Haven, CT, United States
BJM Explosion Proof Submersible Shredder Pump
XP-SK
BJM Explosion Proof Submersible Shredder Pump XP-SK
Explosion proof, shredding/ cutting pump FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Tungsten carbide-tipped impeller Max solids from 1.6” – 3.5” Motor housing: cast iron Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available 3-phase voltages 2HP – 20HP Free-standing and guide-rail mounted compatibility
  • Explosion proof, shredding/ cutting pump
  • FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids
  • Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4)
  • Tungsten carbide-tipped impeller
  • Max solids from 1.6” – 3.5”
  • Motor housing: cast iron
  • Dual mechanical seals
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Integrated, removable pump stand
  • 33’ power and Seal Minder Cable
  • Heavy duty lifting rings
  • Built-in thermal protection
  • Class F motor insulation
  • 2-pole and 4-pole motors available
  • 3-phase voltages
  • 2HP – 20HP
  • Free-standing and guide-rail mounted compatibility
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number XP-SK
Product Name BJM Explosion Proof Submersible Shredder Pump
Pump Type Submersible Pump
Liquid Flow 220.000 to 900.000 GPM (833.33 to 3409.09 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T20 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 200.000 GPM (0.00 to 757.58 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details