Industrial Flow Solutions BJM High Temperature Submersible Pump KBF

Description
Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps cooled by pumped liquid Narrow – <13.5” diameter Class H motor insulation 2 pole motor design 7.5 HP – 15 HP
Datasheet
Description
Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps cooled by pumped liquid Narrow – <13.5” diameter Class H motor insulation 2 pole motor design 7.5 HP – 15 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Temperature Submersible Pump - KBF - Industrial Flow Solutions
New Haven, CT, United States
BJM High Temperature Submersible Pump
KBF
BJM High Temperature Submersible Pump KBF
Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps cooled by pumped liquid Narrow – <13.5” diameter Class H motor insulation 2 pole motor design 7.5 HP – 15 HP
  • Fahrenheit® High temperature slurry pump
  • HIGH TEMPERATURE up to up to 200°F (93°C)
  • Abrasive resistant chrome iron components
  • Heads to 170’
  • Built-in agitator
  • Built in thermal protection
  • Double mechanical seals – SiC/SiC lower and carbon ceramic
  • Top discharge
  • Jacketed pumps cooled by pumped liquid
  • Narrow – <13.5” diameter
  • Class H motor insulation
  • 2 pole motor design
  • 7.5 HP – 15 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KBF
Product Name BJM High Temperature Submersible Pump
Pump Type Dewatering Pump; Submersible Pump
Liquid Flow 501.000 to 650.000 GPM (1897.73 to 2462.12 L/min)
Discharge Size 4.000 to 6.000 inch (102 to 152 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB3 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 300.000 GPM (0.00 to 1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details