Industrial Flow Solutions BJM High Head Dewatering Pump KHH

Description
High head, abrasion-resistant dewatering pump High head capability up to 400’ High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal failure protection circuit Solids handling capabilities up to ¼” Class F motor insulation Top discharge 15HP – 100HP
Datasheet
Description
High head, abrasion-resistant dewatering pump High head capability up to 400’ High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal failure protection circuit Solids handling capabilities up to ¼” Class F motor insulation Top discharge 15HP – 100HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Head Dewatering Pump - KHH - Industrial Flow Solutions
New Haven, CT, United States
BJM High Head Dewatering Pump
KHH
BJM High Head Dewatering Pump KHH
High head, abrasion-resistant dewatering pump High head capability up to 400’ High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal failure protection circuit Solids handling capabilities up to ¼” Class F motor insulation Top discharge 15HP – 100HP
  • High head, abrasion-resistant dewatering pump
  • High head capability up to 400’
  • High chrome iron impeller ductile iron wear plate and pump volute
  • Hard metal components
  • Oil-lubricated, double mechanical seal
  • Seal failure protection circuit
  • Solids handling capabilities up to ¼”
  • Class F motor insulation
  • Top discharge
  • 15HP – 100HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KHH
Product Name BJM High Head Dewatering Pump
Pump Type Dewatering Pump
Liquid Flow 237.000 GPM (897.73 L/min)
Discharge Size 3.000 inch (76.2 mm)
HP 30.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details