Industrial Flow Solutions BJM High Temperature Submersible Pump KZNRF

Description
Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron. Semi-open impeller handles high concentration of abrasive solids Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class R motor insulation 4 pole motor 3-phase voltages 5 HP – 30 HP
Description
Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron. Semi-open impeller handles high concentration of abrasive solids Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class R motor insulation 4 pole motor 3-phase voltages 5 HP – 30 HP

Suppliers

Company
Product
Description
Supplier Links
BJM High Temperature Submersible Pump - KZNRF - Industrial Flow Solutions
New Haven, CT, United States
BJM High Temperature Submersible Pump
KZNRF
BJM High Temperature Submersible Pump KZNRF
Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron. Semi-open impeller handles high concentration of abrasive solids Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class R motor insulation 4 pole motor 3-phase voltages 5 HP – 30 HP
  • Fahrenheit® High-temperature, abrasion-resistant solids-handling pump
  • Withstands temperatures up to 200°F (93°C)
  • Hard metal agitator slurry pump
  • Hardened ductile iron volute to 71 Rockwell C
  • Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron.
  • Semi-open impeller handles high concentration of abrasive solids
  • Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications
  • Chrome iron semi-open impeller and wear plate
  • Double silicon carbide mechanical seals in a separate oil-filled seal chamber
  • Class 30 ductile iron
  • NPT discharge
  • Hardened ductile top discharge motor housing
  • Heavy duty ball bearings
  • Motor cooled by pumped liquids
  • Seal Minder® moisture detection system
  • Hardened ductile iron volute
  • Heavy duty lifting rings for easy transport
  • Class R motor insulation
  • 4 pole motor
  • 3-phase voltages
  • 5 HP – 30 HP
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KZNRF
Product Name BJM High Temperature Submersible Pump
Pump Type Dewatering Pump; Sump Pump
Liquid Flow 475.000 to 1690.000 GPM (1799.24 to 6401.52 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details