Industrial Flow Solutions BJM Slurry Pump KZNF

Description
Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class R motor insulation Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport 4 pole motor 3-phase voltages 5 HP – 30 HP
Datasheet
Description
Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class R motor insulation Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport 4 pole motor 3-phase voltages 5 HP – 30 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Slurry Pump - KZNF - Industrial Flow Solutions
New Haven, CT, United States
BJM Slurry Pump
KZNF
BJM Slurry Pump KZNF
Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class R motor insulation Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport 4 pole motor 3-phase voltages 5 HP – 30 HP
  • Fahrenheit® High temperature, abrasion-resistant, solids handling pump
  • Withstands temperatures up to 200°F (93°C)
  • Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications
  • Chrome iron semi-open impeller and wear plate
  • Double silicon carbide mechanical seals in a separate oil-filled seal chamber
  • Class R motor insulation
  • Class 30 ductile iron
  • NPT discharge
  • Hardened ductile top discharge motor housing
  • Heavy duty ball bearings
  • Motor cooled by pumped liquids
  • Seal Minder® moisture detection system
  • Hardened ductile iron volute
  • Heavy duty lifting rings for easy transport
  • 4 pole motor
  • 3-phase voltages
  • 5 HP – 30 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KZNF
Product Name BJM Slurry Pump
Pump Type Agitator Pump; Dewatering Pump; Sump Pump
Liquid Flow 475.000 to 1690.000 GPM (1799.24 to 6401.52 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details